EN
  • EN
  • DE

NCP700BSN25T1G

Part No NCP700BSN25T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 200 mA, Ultra Low Noise, High PSRR, BiCMOS RF LDO Regulator | IC REG LINEAR 2.5V 200MA 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.23V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 110μA
Maximum Supply Current 130μA
PSRR 82dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 041889-NCP700BSN25T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP700BSN25T1G CAD Model

Description

ON Semiconductor NCP700BSN25T1G Voltage Regulator

The ON Semiconductor NCP700BSN25T1G is a high-performance, low dropout voltage regulator designed for use in various applications that require a stable and efficient power supply. This compact and reliable component offers a fixed output voltage of 2.5V, which is ideal for powering sensitive electronics that require precise voltage levels for optimal performance.

Key Features:

  • Fixed Output Voltage: The device provides a steady 2.5V output, which is essential for maintaining the performance of the connected load.
  • Low Dropout Voltage: With a low dropout voltage, the NCP700BSN25T1G ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: The voltage regulator boasts an impressive accuracy level, ensuring that the output voltage stays within tight tolerances, which is crucial for sensitive electronic circuits.
  • Low Quiescent Current: It features a low quiescent current, which reduces standby power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the connected components from damage due to overheating and overcurrent conditions.
  • Small Footprint: The compact TSOP-5 package allows for a minimal footprint on the PCB, providing more space for other components and enabling the design of smaller and more integrated devices.

Applications:

The NCP700BSN25T1G is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems

With its robust feature set, the NCP700BSN25T1G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulator that can maintain a consistent power supply in a variety of electronic applications. Its small size, high efficiency, and protective features make it a valuable component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1589 $65.2712
18+ $6.6944 $120.4992
27+ $6.4853 $175.1031
37+ $6.2763 $232.2231
48+ $6.0672 $291.2256
64+ $5.4389 $348.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess