EN
  • EN
  • DE

CC2652P1FRGZR

Part No CC2652P1FRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 2.4GHZ WIRELESS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread, Zigbee®
Modulation DSSS, FSK, O-QPSK
Frequency 2.4GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 19.5dBm
Sensitivity -105dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, SPI, UART
GPIO 26
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.9mA
Current - Transmitting 7.3mA ~ 85mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2652
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 851367-CC2652P1FRGZR
Ultra Librarian 3D Model Ultra Librarian CC2652P1FRGZR CAD Model

Description

The CC2652P1FRGZR is a state-of-the-art wireless microcontroller (MCU) from Texas Instruments (TI), designed to cater to the needs of advanced Internet of Things (IoT) applications. This powerful MCU is part of TI's SimpleLink™ family and is built to support multiple wireless communication protocols, including Zigbee®, Thread, Bluetooth® 5.2 Low Energy, and proprietary systems on a single chip.

Key Features

  • Multi-Protocol Support: The CC2652P1FRGZR is highly versatile, with the capability to run Zigbee®, Thread, and Bluetooth® 5.2 LE, making it an ideal choice for developers looking to create flexible and interoperable IoT devices.
  • Powerful ARM® Cortex®-M4F Processor: At the heart of the CC2652P1FRGZR lies a 48-MHz ARM® Cortex®-M4F processor, which provides ample computational power for complex algorithms and application processing.
  • Integrated Power Amplifier: This MCU includes an integrated +20-dBm power amplifier, which boosts signal strength, extends range, and enhances overall wireless performance.
  • Energy Efficiency: Designed with energy efficiency in mind, the CC2652P1FRGZR is optimized for low-power operation, making it suitable for battery-powered applications.
  • Robust Security Features: Security is a top priority in IoT devices, and this MCU offers a variety of security features such as AES 128-bit encryption, a true random number generator, and secure boot capabilities to ensure device integrity.
  • Wide Range of Peripherals: The CC2652P1FRGZR is equipped with a diverse set of peripherals including ADCs, DACs, timers, and UARTs, providing developers with the flexibility to connect a wide array of sensors and components.

Applications

The CC2652P1FRGZR MCU is highly suited for a variety of IoT applications, such as:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Building Automation Systems
  • Industrial Monitoring and Control

Conclusion

With its robust feature set, multi-protocol support, and energy-efficient design, the CC2652P1FRGZR from Texas Instruments is an exceptional choice for developers and manufacturers aiming to create cutting-edge connected devices for the IoT ecosystem.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9431 $51.2603
31+ $3.2353 $100.2943
48+ $3.1342 $150.4416
66+ $3.0331 $200.1846
86+ $2.9320 $252.1520
115+ $2.6287 $302.3005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess