EN
  • EN
  • DE

TR/1608FF-2.5A

Part No TR/1608FF-2.5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395465-TR/1608FF-2.5A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/1608FF-2.5A CAD Model

Description

The TR/1608FF-2.5A is a fast-acting, surface-mount fuse manufactured by Eaton Bussmann. It is specifically designed to provide overcurrent protection in compact electronic devices. The fuse's 1608 package size makes it well-suited for applications where conserving board space is crucial. Its fast-acting characteristic ensures a rapid response to overcurrent events, effectively safeguarding sensitive components from potential damage.

Applications

  • Portable Electronics: Smartphones, tablets, and wearable devices.
  • Solid State Drives (SSDs): Protecting SSDs from electrical surges and faults.
  • LCD/LED TVs: Protection of backlight inverters and power supply circuits.
  • Power Supplies: Overcurrent protection in AC/DC and DC/DC converters.
  • Battery Chargers: Protecting against overcharging and short circuits.

Features

  • Fast-Acting: Provides a very quick response to overcurrent events.
  • Surface Mount Package: Designed for automated assembly processes on PCBs.
  • Compact 1608 Size: Conserves valuable space on the circuit board.
  • RoHS Compliant: Meets environmental regulations related to hazardous substances.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits

  • Protects Sensitive Components: Prevents damage from overcurrent conditions.
  • Reduces Downtime: Its quick response minimizes circuit interruptions.
  • Increases Product Reliability: Ensures stable and consistent device performance.
  • Easy to Integrate: The surface mount design simplifies assembly.
  • Meets Industry Standards: Ensures compliance with relevant safety and environmental regulations.

Specifications

The TR/1608FF-2.5A fuse has a current rating of 2.5A and a voltage rating of 32V. It features a high interrupting rating, typically around 50A at 32VDC. The fuse is designed to operate within a temperature range of -55°C to +125°C. It utilizes a ceramic body and a silver alloy element for reliable performance. The 1608 package has dimensions of 1.6mm x 0.8mm x 0.8mm.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess