EN
  • EN
  • DE

NCP4371AADDR2G

Part No NCP4371AADDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Current - Charging Constant
Fault Protection Short Circuit
Battery Pack Voltage 12V
Voltage - Supply (Max) 28V
Interface USB
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4371
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928844-NCP4371AADDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4371AADDR2G CAD Model

Description

ON Semiconductor NCP4371AADDR2G Product Overview

The NCP4371AADDR2G from ON Semiconductor is a high-performance, integrated circuit designed for advanced power management applications. This versatile component is particularly suitable for use in battery charging systems, DC-DC converters, and other power regulation scenarios where efficiency, reliability, and compact design are critical.

Key Features

  • High Efficiency: The NCP4371AADDR2G offers excellent power conversion efficiency, which is essential for reducing heat generation and improving the overall performance of the system.
  • Advanced Power Management: With its sophisticated control algorithms, this IC enables precise management of power delivery and charging processes, ensuring optimal performance for the end application.
  • Integrated Protection Features: It includes a range of built-in protection mechanisms, such as overvoltage, overcurrent, and thermal shutdown, to safeguard the system against potential damage from abnormal operating conditions.
  • Compact Design: The small footprint of the NCP4371AADDR2G makes it ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Flexibility: This IC is designed to support a wide range of input voltages and can be configured for various output voltage levels, making it a versatile choice for a multitude of applications.

Applications

The NCP4371AADDR2G is suitable for a variety of applications, including:

  • Portable electronic devices
  • Smartphones and tablets
  • Power banks
  • Laptop computers
  • Wearable technology

Technical Specifications

The device comes in a compact QFN-16 package and operates over a wide temperature range, ensuring reliable performance under various environmental conditions. It is designed to interface seamlessly with other components in a power management system, providing a complete solution for designers looking to optimize their products for power efficiency and performance.

In summary, the NCP4371AADDR2G from ON Semiconductor is an excellent choice for designers who require a high-efficiency, flexible, and reliable power management solution. With its advanced features and compact design, it is poised to enhance the performance of a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess