EN
  • EN
  • DE

NCP4353BSNT1G

Part No NCP4353BSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY CTLR SMPS / Secondary Side SMPS OFF Mode Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Secondary-Side Controller
Supply Voltage (V) 2.5V ~ 36V
Current - Supply 82μA
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801212-NCP4353BSNT1G
Ultra Librarian 3D Model Ultra Librarian NCP4353BSNT1G CAD Model

Description

The NCP4353BSNT1G is a highly integrated and efficient solution for power supply applications, brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to offer optimal performance in secondary side housekeeping applications, particularly in Switch Mode Power Supplies (SMPS).

Key Features

  • High-Efficiency Operation: The NCP4353BSNT1G is engineered to enhance the efficiency of power supply units, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Power Saving Modes: It includes various power-saving modes to ensure that the power supply can adapt to different load conditions, thereby improving the overall efficiency of the system.
  • Integrated OVP and UVP: With built-in Over Voltage Protection (OVP) and Under Voltage Protection (UVP), the device ensures the safety and reliability of the power supply by preventing damage from voltage fluctuations.
  • Compact Design: The NCP4353BSNT1G comes in a small footprint package, making it an ideal choice for space-constrained applications.
  • Adjustable Parameters: It allows for the adjustment of critical parameters, providing designers with the flexibility to tailor the device to specific application requirements.

Applications

The NCP4353BSNT1G is suitable for various applications that require efficient and reliable power management. These include:

  • Desktop and laptop power supplies
  • Consumer electronics
  • Networking power supplies
  • Industrial power systems
  • LED lighting

Technical Specifications

The device operates within a wide input voltage range and is designed to work under a broad temperature spectrum, ensuring reliability across different operating conditions. The NCP4353BSNT1G is available in a lead-free, halogen-free, and RoHS compliant package, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

The NCP4353BSNT1G from ON Semiconductor is an exceptional choice for designers looking to enhance the efficiency and reliability of their power supply systems. Its integration of advanced features in a compact package makes it a versatile and practical component in a wide array of power management applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess