EN
  • EN
  • DE

NCP4300ADR2G

Part No NCP4300ADR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP GP 700KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Amplifier
Applications Power Management
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025044-NCP4300ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP4300A
Introduction Date March 27, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NCP4300ADR2G CAD Model

Description

ON Semiconductor NCP4300ADR2G Overview

The NCP4300ADR2G is a high-performance, secondary side SMPS (Switched-Mode Power Supply) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically engineered for use in DVD players, desktop computers, and other low-power applications where efficient power conversion is crucial. The NCP4300ADR2G stands out for its ability to provide precise regulation of output voltage and current in a compact, surface-mount package.

Key Features

  • High Precision: The NCP4300ADR2G offers excellent accuracy in regulating the output voltage, ensuring the connected components receive a stable power supply.
  • Adaptive Drive: It features an adaptive drive function that optimizes the gate drive to minimize switching losses and improve overall efficiency.
  • Protection Mechanisms: This device includes various protection features such as overvoltage, overcurrent, and overtemperature protections, safeguarding the power supply and the connected devices from potential damage.
  • Frequency Jittering: The built-in frequency jittering helps in reducing EMI (Electromagnetic Interference), allowing for a cleaner and more reliable operation.
  • Soft-Start: The NCP4300ADR2G incorporates a soft-start function to prevent inrush current during startup, extending the lifespan of the power supply components.

Applications

  • DVD Players
  • Desktop Computers
  • Televisions
  • Standby Power Supplies
  • Other Low-Power Consumer Electronics

Product Specifications

The NCP4300ADR2G is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It operates over a wide temperature range and is compatible with various SMPS topologies. The device's advanced features and ON Semiconductor's commitment to quality make the NCP4300ADR2G a reliable choice for designers looking to enhance the performance and efficiency of their power supply solutions.

With its combination of precision, efficiency, and robust protection features, the NCP4300ADR2G from ON Semiconductor is an excellent choice for any application requiring a reliable secondary side controller. Its adaptability and performance characteristics ensure that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2382 $58.3590
595+ $0.1954 $116.2630
915+ $0.1894 $173.3010
1,265+ $0.1833 $231.8745
1,630+ $0.1772 $288.8360
2,185+ $0.1589 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,446 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess