EN
  • EN
  • DE

TPS7H2201EVM-CVAL

Part No TPS7H2201EVM-CVAL
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT POWER MANAGEMENT / TPS7H2201-SP Power Distribution Switch (Load Switch) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part TPS7H2201-SP
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Base Product Number TPS7H2201
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341692-TPS7H2201EVM-CVAL
Ultra Librarian 3D Model Ultra Librarian TPS7H2201EVM-CVAL CAD Model

Description

Introducing the TPS7H2201EVM-CVAL Evaluation Module from Texas Instruments

The TPS7H2201EVM-CVAL is a state-of-the-art evaluation module designed by Texas Instruments to provide engineers with a comprehensive platform for testing and analyzing the performance of the TPS7H2201-SP radiation-hardened adjustable positive linear voltage regulator. This product is specifically tailored for space and harsh environment applications, offering exceptional reliability and robustness.

At the heart of the TPS7H2201EVM-CVAL is the TPS7H2201-SP regulator IC, which is capable of delivering up to 1.5A of output current. The device features an adjustable output voltage range from 1.2V to 12V, which can be set using external resistors. This flexibility makes it an ideal solution for a wide range of power supply configurations in space-grade systems.

The evaluation module comes equipped with a variety of test points and jumpers. These allow for easy measurement of the regulator's key parameters, such as input and output voltage, output current, and dropout voltage. Additionally, the EVM includes options for enabling and disabling the regulator, as well as setting the under-voltage lockout (UVLO) threshold, making it a versatile tool for thorough testing.

Built with a focus on reliability, the TPS7H2201EVM-CVAL is designed to withstand the rigors of space applications. The regulator IC itself is characterized for enhanced product life under radiation. It is immune to Single Event Latch-up (SEL) up to a Linear Energy Transfer (LET) threshold of 86 MeV-cm²/mg and has been tested for Total Ionizing Dose (TID) up to 100 krad (Si).

For engineers working on satellite systems, space vehicles, or other high-reliability applications, the TPS7H2201EVM-CVAL offers a convenient and practical way to evaluate the TPS7H2201-SP regulator. With its robust design and comprehensive feature set, this evaluation module is an essential tool for developing power solutions that can withstand the extreme conditions of space and other challenging environments.

Whether you are designing power supply circuits for communication satellites, space exploration missions, or high-altitude avionics, the TPS7H2201EVM-CVAL from Texas Instruments will help ensure that your systems operate with the highest levels of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess