EN
  • EN
  • DE

NCP3065MNTXG

Part No NCP3065MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description Up to 1.5 A Constant Current Switching Regulator for LEDs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 40V
Output Current per Channel 1.5A (Switch)
Frequency 150kHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (4x4)
Win Source Part Number 1230218-NCP3065MNTXG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP3065
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP3065MNTXG CAD Model

Description

ON Semiconductor NCP3065MNTXG Overview

The NCP3065MNTXG is a versatile and robust DC-DC converter integrated circuit designed by ON Semiconductor, a leading company in energy-efficient innovations. This compact and high-performance component is ideal for a wide range of applications, from portable devices to automotive and industrial systems. It is specifically engineered to deliver a stable and efficient power conversion, which is critical for maintaining the reliability and longevity of electronic devices.

The NCP3065MNTXG operates as a buck, boost, and inverting regulator, allowing for a flexible design that can adapt to various input and output voltage requirements. It can efficiently handle an input voltage range from 3.0V to 40V, making it suitable for applications that require a wide input voltage range. The device is capable of driving a series string of up to 5 white LEDs for backlighting applications, or it can be used for generating a fixed or adjustable output voltage up to 40V.

This product boasts a fixed frequency operation of 170 kHz, which permits the use of small, cost-effective inductors and capacitors while providing efficient operation. The NCP3065MNTXG also includes a number of protective features such as thermal shutdown, cycle-by-cycle current limiting, and under-voltage lockout, ensuring safe operation under a variety of conditions.

ON Semiconductor's NCP3065MNTXG is available in a compact TSOP-6 package, which is highly suitable for space-constrained applications. Its small footprint does not compromise its performance, and it meets the rigorous standards of ON Semiconductor for quality and reliability. Whether you are designing a power supply for consumer electronics, automotive, or industrial applications, the NCP3065MNTXG offers a solution that combines efficiency, versatility, and reliability in one integrated circuit.

In summary, the NCP3065MNTXG from ON Semiconductor is an excellent choice for designers looking for a high-performance, flexible, and reliable DC-DC converter solution. Its ability to operate in multiple configurations, combined with its protective features and compact size, makes it a valuable component for a wide array of power conversion applications.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0484 $51.8228
40+ $2.5012 $100.0480
62+ $2.4231 $150.2322
86+ $2.3449 $201.6614
111+ $2.2668 $251.6148
148+ $2.0323 $300.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess