EN
  • EN
  • DE
  • IT

R5108G301A-TR-JE

Part No R5108G301A-TR-JE
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151138-R5108G301A-TR-JE
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5108G301A-TR-JE CAD Model

Description

The R5108G301A-TR-JE is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and precise output voltage for various electronic devices and systems.

Applications

  • Power management in portable devices
  • Voltage regulation in electronic circuits
  • Battery-powered applications
  • Microcontroller power supplies
  • Industrial equipment

Features

  • Output voltage of 3.0V
  • Low quiescent current
  • High accuracy output voltage
  • Overcurrent protection
  • Small package size

Benefits

  • Stable and reliable power supply
  • Extended battery life
  • Protection against overcurrent conditions
  • Easy integration into electronic circuits
  • Compact design for space-saving applications

Additional Details

The R5108G301A-TR-JE voltage regulator is designed to provide a stable 3.0V output voltage with high accuracy. Its low quiescent current minimizes power consumption, extending the battery life of portable devices. The built-in overcurrent protection feature safeguards the regulator and connected circuits from damage due to excessive current draw. The small package size allows for easy integration into compact electronic designs.

Consult the Ricoh datasheet for detailed technical specifications, including input voltage range, output voltage tolerance, and operating temperature range. This voltage regulator is ideal for applications requiring a stable and efficient power supply, such as smartphones, tablets, and other portable electronic devices.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Samtec Inc.
Conn High Speed Edge Rate Terminal Strip HDR 80 POS 0.8mm Solder ST Thru-Hole T/R
Need more? Email Us
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.6330
Renesas Electronics America
Lowest to $119.7072
TE Connectivity
Need more? Email Us
Viking Tech
Need more? Email Us
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.4977

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2897 $70.9335
125+ $1.0582 $132.2750
190+ $1.0246 $194.6740
265+ $0.9922 $262.9330
340+ $0.9586 $325.9240
455+ $0.8603 $391.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,445 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess