EN
  • EN
  • DE

PI5C33X257BX

Part No PI5C33X257BX
Manufacturer Diodes Incorporated
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
High Level Output Current -120 mA
Logic Function Buffer
Low Level Output Current 120 mA
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 24
Number of Elements 3
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 5.2 ns
Quiescent Current 3 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1149237-PI5C33X257BX
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C33X257BX CAD Model

Description

Introducing the PI5C33X257BX from Diodes Incorporated

The PI5C33X257BX is a high-performance, 3.3V, 16-bit bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is a testament to the company's commitment to providing advanced solutions that enhance the efficiency and functionality of electronic systems.

Key Features

  • High Bandwidth: The switch operates with a bandwidth of up to 500MHz, allowing for rapid signal transmission without significant delay, making it ideal for high-speed data processing applications.
  • Low On-Resistance: With a typical on-resistance of just 5Ω, this switch ensures minimal signal distortion and power loss, contributing to the overall efficiency of the circuit.
  • 5V I/O Tolerant: The device is designed to be tolerant to 5V inputs, even when operating at a 3.3V power supply. This feature provides greater flexibility in mixed-voltage environments and simplifies design considerations.
  • Bi-Directional Switching: The PI5C33X257BX supports bi-directional data flow, making it versatile for various applications such as multiplexing and signal gating.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered devices and applications where energy efficiency is paramount.

Applications

The PI5C33X257BX is suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication devices
  • Servers and networking equipment
  • Signal routing applications
  • Portable electronics

Quality and Reliability

Diodes Incorporated ensures that the PI5C33X257BX meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations.

Package and Availability

The PI5C33X257BX comes in a space-saving TSSOP package, which is ideal for compact PCB layouts. It is available through Diodes Incorporated's extensive distribution network, ensuring availability for designers and manufacturers globally.

With its robust feature set and Diodes Incorporated's reputation for high-quality products, the PI5C33X257BX is an excellent choice for your next design project requiring a reliable and efficient bus switch.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess