EN
  • EN
  • DE

NCP1854FCCT1G

Part No NCP1854FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR SW 2.5A 25FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 4.5V (Max)
Maximum Supply Voltage 7.3V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-Flipchip (2.55x2.2)
Win Source Part Number 120436-NCP1854FCCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1854FCCT1G CAD Model

Description

ON Semiconductor NCP1854FCCT1G Product Overview

The NCP1854FCCT1G is a cutting-edge battery charger integrated circuit (IC) designed and manufactured by ON Semiconductor. This sophisticated component is specifically engineered for the charging of single-cell Lithium-ion (Li-ion) or Lithium-polymer (Li-Po) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and digital cameras. With its compact form factor and high level of integration, the NCP1854FCCT1G is an ideal solution for space-constrained applications that require efficient and reliable battery management.

The IC offers a wide range of features that ensure the safety and longevity of the battery. It supports a flexible charging algorithm with an adjustable charge current up to 1.6A, allowing for fast and efficient charging tailored to the specific needs of the battery and the application. The NCP1854FCCT1G also includes a variety of safety features, such as over-voltage protection, over-temperature protection, and a timer to prevent excessive charging times, which can be detrimental to the battery's health.

One of the key benefits of the NCP1854FCCT1G is its integrated power FET and current sense circuitry, which simplifies the design and reduces the number of external components required. This integration not only saves space but also enhances the overall reliability of the charging system. Additionally, the device supports both USB and adapter power inputs, providing flexibility for different power sources.

The NCP1854FCCT1G also features a charge status output signal, which can be used to drive an LED indicator or communicate with a host processor, providing real-time information on the charging process. This allows for user-friendly indications of charge states such as pre-charge, fast charge, and charge termination.

For designers and engineers looking for a robust and efficient battery charging solution, the NCP1854FCCT1G from ON Semiconductor is an excellent choice. Its comprehensive feature set, combined with ON Semiconductor's reputation for quality and performance, makes it a standout component in the field of battery management ICs.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess