EN
  • EN
  • DE

NCP1835MN24T2G

Part No NCP1835MN24T2G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LIION 4.242V 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Battery Pack Voltage 4.242V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 136808-NCP1835MN24T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1835MN24T2G CAD Model

Description

ON Semiconductor NCP1835MN24T2G Product Overview

The NCP1835MN24T2G is a high-performance integrated circuit from ON Semiconductor, designed to provide a reliable and efficient power management solution for a wide range of applications. This versatile device is a testament to ON Semiconductor's commitment to delivering innovative and energy-efficient technologies that meet the evolving needs of the electronics industry.

Key Features

  • Input Voltage Range: The NCP1835MN24T2G is designed to operate with an input voltage range that accommodates various power sources, making it suitable for diverse applications.
  • High Efficiency: This device boasts high energy efficiency, which helps to reduce power consumption and heat generation, thereby extending the life of the product it powers.
  • Compact Package: Packaged in a compact, space-saving configuration, the NCP1835MN24T2G is ideal for use in space-constrained applications.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, protecting both the circuit and the end product from potential thermal damage.
  • Overcurrent Protection: With overcurrent protection, the NCP1835MN24T2G helps to prevent damage to the circuit from excessive current conditions.

Applications

The NCP1835MN24T2G from ON Semiconductor is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Consumer electronics
  • Wireless communication systems
  • Power supply modules
  • Battery-operated devices

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the NCP1835MN24T2G is no exception. This product is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of everyday use in commercial and industrial environments.

Environmental Considerations

Committed to environmental stewardship, ON Semiconductor ensures that the NCP1835MN24T2G adheres to RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This makes the product not only safer for the environment but also compliant with global environmental regulations.

In summary, the NCP1835MN24T2G is a robust and reliable power management solution from ON Semiconductor, designed to offer high efficiency, protection features, and a compact form factor for a wide array of electronic applications.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess