EN
  • EN
  • DE
  • IT

NCP12700ADNR2G

Part No NCP12700ADNR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10MSOP / Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Supply (Vcc/Vdd) 9V ~ 20V
Duty Cycle 80%
Frequency - Switching 100kHz ~ 1MHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number NCP12700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356954-NCP12700ADNR2G
Ultra Librarian 3D Model Ultra Librarian NCP12700ADNR2G CAD Model

Description

The NCP12700ADNR2G is a cutting-edge PWM controller from ON Semiconductor, designed for high-performance power supply applications. This component integrates numerous features to enhance the efficiency and reliability of AC-DC converters, particularly those found in off-line and isolated flyback topologies. With its advanced technology, the NCP12700ADNR2G is an ideal choice for engineers looking to develop power solutions for a variety of electronics, including consumer appliances, industrial systems, and smart home devices.

Key Features

  • Frequency Jittering: Reduces EMI emissions and simplifies the task of meeting regulatory standards without the need for additional filtering components.
  • Adjustable Brown-Out Protection: Ensures stable operation under varying input voltage conditions, preventing damage to the power supply and connected devices.
  • Dynamic Self-Supply: Eliminates the need for an auxiliary winding or external bias, simplifying the design and reducing overall component count.
  • Auto-Recovery Overvoltage Protection: Provides robust defense against overvoltage conditions, safeguarding the power supply and its load.
  • High-Voltage Startup: Allows the controller to start up directly from the high-voltage line, reducing standby power consumption.
  • Short-Circuit Protection: Offers comprehensive protection against short-circuit conditions, enhancing the reliability and longevity of the power supply.

Applications

  • Power Adapters
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Smart Home and IoT Devices
  • Consumer Electronics
  • Industrial and Office Equipment

The NCP12700ADNR2G from ON Semiconductor is a versatile and efficient solution for modern power supply challenges. Its integration of multiple protective features and its ability to maintain performance across a range of conditions make it a reliable and cost-effective choice for designers and manufacturers alike.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4823 $59.2920
95+ $1.2163 $115.5485
145+ $1.1782 $170.8390
200+ $1.1403 $228.0600
255+ $1.1023 $281.0865
345+ $0.9882 $340.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess