EN
  • EN
  • DE

NCP1236AD100R2G

Part No NCP1236AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR CURR MODE 100KHZ 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 9.5 V to 28 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081945-NCP1236AD100R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1236AD100R2G CAD Model

Description

ON Semiconductor NCP1236AD100R2G Product Overview

The NCP1236AD100R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for high-efficiency power solutions. This product is particularly well-suited for AC-DC adapters, off-line battery chargers, and a wide range of power supply applications that require a robust and reliable power management solution.

Featuring a built-in high-voltage startup circuit, the NCP1236AD100R2G ensures a rapid and seamless power-up sequence, significantly reducing the standby power consumption and eliminating the need for an external startup resistor. This contributes to enhanced system efficiency and is a key advantage for energy-sensitive applications.

The device operates at a fixed frequency, which simplifies the design of the EMI filter due to predictable frequency behavior. Additionally, the NCP1236AD100R2G integrates a variety of protection features, including Over Power Protection (OPP), Over Voltage Protection (OVP), and Short Circuit Protection (SCP), which safeguard the system against a range of fault conditions and ensure a long operational lifespan for the end product.

One of the standout features of the NCP1236AD100R2G is its frequency foldback capability, which reduces the switching frequency under light-load conditions, further optimizing the efficiency and minimizing the standby power. This makes it an ideal choice for green-mode power supplies and applications that demand compliance with energy efficiency regulations.

The device is available in a compact and highly reliable PDIP-7 package, which simplifies the PCB layout and is conducive to better thermal performance. ON Semiconductor's commitment to quality means that the NCP1236AD100R2G is designed to meet the high standards required for industrial and consumer electronic products.

In summary, the NCP1236AD100R2G from ON Semiconductor is a sophisticated power management IC that offers high efficiency, robust protection features, and a design optimized for a wide range of power applications. Its advanced features and reliable performance make it an excellent choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7577 $53.0390
165+ $0.6217 $102.5805
250+ $0.6023 $150.5750
345+ $0.5828 $201.0660
445+ $0.5634 $250.7130
595+ $0.5051 $300.5345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess