EN
  • EN
  • DE
  • IT

NCP1060BD100R2G

Part No NCP1060BD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Converter Offline Buck, Flyback Topology 100kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 7V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name NCP1060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1060BD100R2GOSTR, NCP1060BD100R2GOSDKR, NCP1060BD100R2GOSCT, NCP1060BD100R2G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886857-NCP1060BD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1060BD100R2G CAD Model

Description

The NCP1060BD100R2G is a high-performance integrated circuit from ON Semiconductor, designed to facilitate efficient and compact power conversion solutions. This versatile product integrates a fixed-frequency current-mode controller with a 100 kHz switching frequency and a 700V MOSFET, making it an excellent choice for a wide range of power applications, particularly in the realm of isolated and non-isolated flyback converters.

Key Features

  • Integrated 700V MOSFET: Allows for robust and reliable operation in high-voltage environments, reducing the need for additional external components and simplifying design.
  • Fixed Frequency Operation: At 100 kHz, the device ensures stable performance, reduced noise, and easier filtering compared to variable frequency controllers.
  • Current-Mode Control: Provides fast transient response and simplified loop compensation for improved overall performance.
  • Adjustable Overcurrent Protection: Enhances safety and reliability by preventing damage due to overcurrent conditions.
  • Frequency Jittering: Reduces EMI emissions, facilitating compliance with electromagnetic compatibility (EMC) regulations.
  • Built-in Soft-Start: Minimizes inrush current during startup, contributing to the longevity of the device and the system.
  • Under-Voltage Lockout (UVLO): Ensures the device operates only when the supply voltage is within an acceptable range, protecting the circuit.

Applications

The NCP1060BD100R2G is designed for use in a variety of applications where efficient power conversion is required. It is particularly well-suited for:

  • AC-DC adapters and power supplies
  • Offline battery chargers
  • Standby power supplies
  • Auxiliary power supplies for home appliances
  • Industrial and consumer electronic devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1060BD100R2G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you are developing a new power supply design or upgrading an existing one, the NCP1060BD100R2G offers a compact, efficient, and reliable solution that can help streamline your product development process.

You May Also Be Interested in

Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2338 $61.6900
115+ $1.0124 $116.4260
175+ $0.9807 $171.6225
240+ $0.9491 $227.7840
310+ $0.9174 $284.3940
410+ $0.8225 $337.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,642 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess