EN
  • EN
  • DE
  • IT

NCP1012ST65T3G

Part No NCP1012ST65T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT SMPS CM SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 143453-NCP1012ST65T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1012ST65T3G CAD Model

Description

ON Semiconductor NCP1012ST65T3G Product Overview

The NCP1012ST65T3G from ON Semiconductor is a cutting-edge self-supplied monolithic switcher for highly efficient power supply solutions. This device integrates a fixed-frequency current-mode controller and a 700 V MOSFET. It's specifically designed for off-line applications, offering a compact and robust power management solution for a wide range of electronic products.

Key Features

  • High-Voltage Integration: The NCP1012ST65T3G incorporates a 700 V MOSFET, allowing for direct operation from a rectified AC line, which eliminates the need for an additional standby power supply.
  • Fixed-Frequency Operation: This device operates at a fixed 65 kHz frequency, reducing RF interference and simplifying the design of the EMI filter.
  • Current-Mode Control: The current-mode control provides fast transient response, excellent loop stability, and overcurrent protection.
  • Frequency Jittering: Reduces EMI signature and filter cost, which is essential for passing rigorous EMC standards.
  • Auto-Recovery Protection: Features include overvoltage, undervoltage lockout, and thermal shutdown with hysteresis, ensuring the device's safety and reliability under abnormal operating conditions.
  • Minimal External Components: The high level of integration requires fewer external components, which simplifies design and can lead to a reduction in overall system cost.

Applications

The versatility of the NCP1012ST65T3G makes it suitable for a diverse range of applications, including:

  • AC-DC Adapters for Cell Phones, PDAs, and MP3 Players
  • Standby and Auxiliary Supplies for Consumer Electronics
  • Supplies for Appliances, ATX Power Supplies, and Industrial Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP1012ST65T3G is no exception. It's designed to meet the stringent requirements of the industrial market, ensuring long-term performance and dependability.

Environmental Compliance

The NCP1012ST65T3G is Pb-free and Halide-free, complying with current RoHS requirements, which makes it an environmentally conscious choice for power supply design.

In summary, the NCP1012ST65T3G by ON Semiconductor is an excellent choice for designers looking for a high-performance, reliable, and cost-effective solution for their power supply needs.

You May Also Be Interested in

Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6528 $58.7520
210+ $0.5357 $112.4970
325+ $0.5189 $168.6425
450+ $0.5022 $225.9900
580+ $0.4855 $281.5900
775+ $0.4352 $337.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess