EN
  • EN
  • DE

NC7WZ07P6X-L22347

Part No NC7WZ07P6X-L22347
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000595-NC7WZ07P6X-L22347
Manufacturer onsemi
Category Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Series 7WZ
Package Tape & Reel (TR)/ Cut Tape (CT)
Logic Type Buffer, Non-Inverting
Output Type Open Drain
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply 1.65V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian NC7WZ07P6X-L22347 CAD Model

Description

ON Semiconductor NC7WZ07P6X-L22347: A High-Performance UHS Dual Buffer

The NC7WZ07P6X-L22347 from ON Semiconductor is a cutting-edge ultra-high-speed (UHS) dual buffer designed with the modern electronic engineer's needs in mind. This device is a part of ON Semiconductor's extensive range of logic devices, renowned for their reliability and performance.

Key Features:

  • Advanced UHS Technology: The NC7WZ07P6X-L22347 is built using ON Semiconductor's advanced UHS technology, ensuring rapid signal processing with minimal power consumption.
  • Dual Buffer: It features two independent buffer gates, which provide the flexibility to be used in a variety of circuit configurations and applications.
  • Power Supply Range: This device operates over a broad power supply range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • High Drive Capability: The buffers are capable of driving up to 24mA at 3.3V, allowing for direct drive of LEDs and other high-current loads.
  • Compact Package: It comes in a space-saving SC-70, 6-lead package, which is ideal for applications where board space is at a premium.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -55°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The NC7WZ07P6X-L22347 is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Signal buffering and driving in communication systems
  • Logic level translation in mixed-voltage systems
  • Line driving for data transmission

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The NC7WZ07P6X-L22347 is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring it meets global environmental standards and is suitable for use in a wide range of consumer and industrial products.

With its robust design, high-speed performance, and ON Semiconductor's commitment to quality, the NC7WZ07P6X-L22347 is an excellent choice for designers looking to enhance their digital systems with a reliable and efficient buffering solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0987 $50.3370
1,235+ $0.0810 $100.0350
1,915+ $0.0785 $150.3275
2,640+ $0.0759 $200.3760
3,410+ $0.0734 $250.2940
4,560+ $0.0658 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess