Product Overview: LTC3783IDHD#PBF
The LTC3783IDHD#PBF is a high-performance, PolyPhase single output synchronous step-up DC/DC controller designed by Analog Devices Inc. This robust component is tailored for power supply applications requiring a high voltage output from a low voltage input. It is an ideal choice for a wide range of applications, including industrial systems, automotive power systems, and telecommunications equipment.
Key Features
- Wide Input Voltage Range: This controller operates over a broad input voltage range, making it versatile for various applications.
- High Output Voltage: It can produce a high output voltage up to 60V, which is suitable for systems that require a significant step-up ratio.
- Constant-Frequency Current Mode Operation: The LTC3783IDHD#PBF ensures stable and reliable operation with its constant-frequency current mode architecture.
- Phase-Lockable Frequency: The frequency of the LTC3783IDHD#PBF can be locked to an external clock, allowing for reduced noise and better control in sensitive applications.
- Powerful 1.1Ω On-Chip MOSFET Gate Drivers: With strong built-in gate drivers, this device can efficiently drive external MOSFETs, ensuring effective power conversion.
Product Specifications
- Package: The component comes in a 16-lead DFN package, offering a compact footprint for space-constrained applications.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability under various environmental conditions.
- Adjustable Soft-Start: The soft-start capability allows for a controlled ramp-up of output voltage, minimizing inrush current and system stress at startup.
Applications
With its versatile features, the LTC3783IDHD#PBF is suited for a variety of applications, including:
- Automotive and heavy equipment power systems
- Industrial power supplies
- Telecommunications infrastructure
- High power LED lighting
Manufacturer: Analog Devices Inc. is a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. The LTC3783IDHD#PBF is a testament to their commitment to excellence and innovation in the field of power management technology.