EN
  • EN
  • DE

TMS320C6415TBZLZ6

Part No TMS320C6415TBZLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 1271088-TMS320C6415TBZLZ6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6415T
Introduction Date March 24, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBZLZ6 CAD Model

Description

The TMS320C6415TBZLZ6 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computational power. It is part of the TMS320C64x family of DSPs, which are widely used in a variety of applications that require fast and reliable signal processing capabilities.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1GHz, the TMS320C6415TBZLZ6 is designed to handle complex algorithms and high-speed data processing tasks with ease.
  • Large On-Chip Memory: It comes equipped with a substantial amount of on-chip memory, including 1MB of Level 2 cache, which reduces the need for external memory and speeds up processing times.
  • Advanced Multimedia Support: This DSP is optimized for multimedia applications, providing robust support for audio, video, and image processing.
  • VelociTI.2™ Architecture: The TMS320C6415TBZLZ6 benefits from Texas Instruments' VelociTI.2 architecture, which enhances parallelism and allows for simultaneous multi-threaded processing.
  • Integrated Peripherals: A variety of integrated peripherals, including multiple timers, serial ports, and a high-speed DDR memory interface, facilitate versatile connectivity and system integration.

Applications:

The versatility of the TMS320C6415TBZLZ6 DSP makes it ideal for a wide range of applications, such as:

  • Telecommunications infrastructure
  • Wireless base stations
  • Medical imaging systems
  • Industrial control systems
  • Digital media servers
  • High-end audio processing

With its robust set of features and capabilities, the TMS320C6415TBZLZ6 from Texas Instruments stands out as a powerful solution for designers and engineers looking to develop advanced digital signal processing systems. Its balance of performance, memory, and integrated features make it a go-to choice for demanding applications that require the utmost in signal processing performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess