EN
  • EN
  • DE

FT260S-U

Part No FT260S-U
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB TO UART/I2C 28-TSSOP / USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series -
Package Tube
Product Status Active
Protocol USB
Function Bridge, USB to I²C/UART
Interface I²C, UART
Standards USB 2.0
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number FT260S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352428-FT260S-U
Ultra Librarian 3D Model Ultra Librarian FT260S-U CAD Model

Description

FT260S-U: An Innovative Interface Solution

The FT260S-U is a state-of-the-art USB to UART/I2C bridge controller from FTDI, Future Technology Devices International Ltd. This versatile and highly integrated device is designed to facilitate seamless communication between USB and serial interfaces, making it an ideal solution for developers looking to enhance the connectivity of their embedded systems.

Key Features

  • USB 2.0 Full Speed Compatible: The FT260S-U operates at USB 2.0 full speed, ensuring rapid data transfer rates and reliable performance for connected devices.
  • UART and I2C Interface Support: It offers both UART and I2C interfaces, providing flexibility for a wide range of applications, from simple serial communication to complex I2C device networking.
  • Comprehensive Protocol Support: The device supports a variety of protocols, including I2C Master, I2C Slave, and UART modes, catering to diverse communication requirements.
  • Driver-Free Operation: The FT260S-U is designed for driver-free operation in Windows, macOS, and Linux, simplifying setup and reducing time-to-market for developers.
  • Compact Form Factor: Its compact design makes it suitable for integration into space-constrained applications while still providing robust connectivity options.

Applications

The FT260S-U is perfect for a variety of applications, including:

  • Industrial Control Systems
  • Smart Home Automation
  • Point-of-Sale Terminals
  • Automotive Diagnostics
  • Medical Equipment

Technical Specifications

The controller offers a range of technical specifications that include:

  • Integrated Clock Circuitry
  • Operating Voltage: 3.3V (with 5V tolerant inputs)
  • Configurable I/O Pin Voltage Levels
  • Internal EEPROM for I2C address and configuration storage

With its robust feature set and flexible interface options, the FT260S-U from FTDI is a powerful tool for developers looking to streamline their product's USB connectivity capabilities.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess