Overview
The BLM15PD800SN1D is a highly reliable ferrite bead, well-suited for a variety of digital and analog circuit applications. This component is designed to suppress noise and reduce electromagnetic interference (EMI) in electronic devices, ensuring optimal functionality and performance.
Features and Benefits
- Compact Size: Designed for minimal footprint and easy integration into densely packed circuit boards.
- High Impedance: Provides effective noise suppression over a wide frequency range.
- Durable Construction: Built to withstand environmental stress, ensuring long-term reliability.
- RoHS Compliant: Meets environmental standards, promoting eco-friendly manufacturing practices.
Applications
- Smartphones and Tablets
- Wearable Electronics
- PCs and Notebooks
- Automotive Electronics
Additional Details
Manufacturer Part Number: BLM15PD800SN1D
Dimensions: 1.0 x 0.5 x 0.5 mm
Operating Temperature: -55°C to 125°C