EN
  • EN
  • DE

NB100LVEP17MNG

Part No NB100LVEP17MNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 2.5V / 3.3V Quad Differential Driver/Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Tube
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 3.8 V
Resolution 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 1229387-NB100LVEP17MNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB100LVEP17
Introduction Date December 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB100LVEP17MNG CAD Model

Description

ON Semiconductor NB100LVEP17MNG Overview

The NB100LVEP17MNG from ON Semiconductor is a high-performance, low-skew 1:2 differential fanout buffer designed to address the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's range of clock and data management products, offering a perfect solution for those in need of reliable and precise signal distribution.

Key Features

  • High-Speed Operation: The NB100LVEP17MNG operates at exceptionally high speeds, making it suitable for the most demanding applications.
  • Differential 1:2 Fanout: This device takes a single differential input and provides two identical differential outputs, ensuring signal integrity is maintained throughout the system.
  • Low Skew: The buffer is engineered to minimize skew, which is critical for maintaining the timing alignment of high-speed signals.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 2.375V to 3.465V, offering flexibility for various system requirements.
  • LVPECL Outputs: The outputs are LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, which are common in high-speed digital systems.

Applications

The NB100LVEP17MNG is ideal for a variety of applications where precise signal distribution is crucial. These include, but are not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Server and storage systems
  • Clock distribution networks
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB100LVEP17MNG is no exception. Manufactured with the highest standards, this product ensures performance and durability for critical applications where failure is not an option.

Environmental Compliance

Adhering to environmental standards, the NB100LVEP17MNG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and safety.

With its combination of speed, precision, and reliability, the NB100LVEP17MNG from ON Semiconductor stands out as a superior choice for your high-speed signal distribution needs.

You May Also Be Interested in

Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess