EN
  • EN
  • DE
  • IT

MAVR-000407-0287AT

Part No MAVR-000407-0287AT
Manufacturer M/A-Com Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARACTOR,PLASTIC,SOT23,LEAD-FREE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr M/A-Com Technology Solutions
Series MAVR-000400
Package Tape & Reel
Product Status Active
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 9
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 150 @ 4V, 50MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number MAVR-000407
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 724976-MAVR-000407-0287AT
Ultra Librarian 3D Model Ultra Librarian MAVR-000407-0287AT CAD Model

Description

The 724976-MAVR-000407-0287AT is a single diode with variable capacitance, specifically designed for use in discrete semiconductor products.

  • Diode Series: MAVR-000400
  • Category: diodes
  • Capacitance: 36.3pF @ 4V and 1MHz
  • Maximum Peak Reverse Voltage: 22V
  • Capacitance Ratio: 9
  • Q Value: 150 @ 4V and 50MHz
  • Package Type: TO-236-3 (SC-59 or SOT-23-3)
  • Packaging: tape and reel
  • Standard Package Size: 3,000 pcs
  • Operating Temperature Range: -55°C to 125°C
  • Manufacturer: M/A-Com Technology Solutions
  • Product Status: active

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
M/A-Com Technology Solutions
VARACTOR,PLASTIC,SOT23,LEAD-FREE
Lowest to $1.3002
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
M/A-Com Technology Solutions
VARACTOR,SOT23,CK,LEAD-FREE PLAS
Lowest to $0.6798
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1631
M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC PB-FRE
Lowest to $1.3596
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.3014
Renesas Electronics America
HVD355 - VARIABLE CAPACITANCE DI / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1855

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3002 $65.0100
125+ $1.0669 $133.3625
190+ $1.0335 $196.3650
260+ $1.0002 $260.0520
335+ $0.9668 $323.8780
450+ $0.8669 $390.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess