EN
  • EN
  • DE

MUN5331DW1T1

Part No MUN5331DW1T1
Manufacturer ON Semiconductor
Catalog Misc Products
Description Dual Bias Resistor Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832211-MUN5331DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5331DW1T1 CAD Model

Description

The MUN5331DW1T1 from ON Semiconductor is a high-performance bipolar (BJT) transistor designed to offer a blend of efficiency and reliability for a wide range of applications. This device is part of ON Semiconductor's innovative portfolio of semiconductor solutions that cater to the ever-evolving needs of the electronics industry.

With its dual PNP configuration, the MUN5331DW1T1 transistor is particularly suitable for applications requiring matched pair transistors. This makes it an ideal choice for current mirror circuits and differential amplification configurations where component matching is crucial for optimal performance. The transistor comes in a compact SOT-363 package, which is not only space-saving but also allows for efficient thermal management.

Key Features:

  • Configuration: Dual PNP transistors, which offer excellent component matching and are ideal for applications such as current mirrors and differential amplifiers.
  • Package: The small SOT-363 package is designed for surface mounting, ensuring a small footprint and compatibility with automated assembly processes.
  • Performance: The MUN5331DW1T1 boasts high current gain (hFE), which ensures low drive current and enhances the overall efficiency of the circuit.
  • Power Dissipation: Capable of dissipating up to 225 mW, allowing for reliable operation in a variety of circuit configurations and ambient conditions.
  • Collector-Emitter Voltage: It supports a collector-emitter voltage (VCEO) of up to 50V, providing ample headroom for many electronic designs.
  • Collector Current: The device can handle a continuous collector current (IC) of up to 100 mA, suitable for a range of signal processing tasks.

ON Semiconductor's commitment to quality ensures that the MUN5331DW1T1 transistor meets stringent industry standards for performance and reliability. Whether for audio amplification, signal processing, or power management tasks, the MUN5331DW1T1 is designed to deliver consistent performance in a compact form factor. Its robust design and superior electrical characteristics make it a go-to component for engineers and designers looking to enhance their electronic designs with a reliable and efficient solution.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess