EN
  • EN
  • DE

NTSS3100T3G

Part No NTSS3100T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description TRENCH SCHOTTKY RECTIFIER LOW FO / Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 887821-NTSS3100T3G
Ultra Librarian 3D Model Ultra Librarian NTSS3100T3G CAD Model

Description

ON Semiconductor NTSS3100T3G Product Overview

The NTSS3100T3G is a cutting-edge P-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in power and signal management solutions. This high-performance transistor is designed to meet the needs of modern electronic applications, offering a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The NTSS3100T3G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Current Capacity: With a continuous drain current of -3.1 A, this MOSFET can handle significant power, making it suitable for demanding applications.
  • High Switching Speed: This device is capable of fast switching, which is essential for high-frequency power conversion and other applications where speed is crucial.
  • Low Threshold Voltage: The low gate threshold voltage allows for operation at lower voltages, enhancing the MOSFET's versatility in various circuit designs.
  • Small Footprint: The compact SOT-23 package makes the NTSS3100T3G an ideal choice for space-constrained applications without sacrificing performance.

Applications

The NTSS3100T3G is suitable for a wide range of applications, including but not limited to:

  • Power Management
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Circuits

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The NTSS3100T3G is designed to meet rigorous industry standards, ensuring reliability and performance for critical applications. With ON Semiconductor's expertise in power management technology, users can expect a product that delivers both efficiency and durability.

Environmental Considerations

The NTSS3100T3G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in various global markets, adhering to environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1257 $57.7598
35+ $3.3853 $118.4855
53+ $3.2790 $173.7870
73+ $3.1739 $231.6947
95+ $3.0677 $291.4315
126+ $2.7501 $346.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess