EN
  • EN
  • DE

MT9V126IA3XTC-DR

Part No MT9V126IA3XTC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA SOC 9X9BGA / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array -
Frames per Second 60
Voltage - Supply 1.7V ~ 1.9V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number MT9V126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355538-MT9V126IA3XTC-DR
Ultra Librarian 3D Model Ultra Librarian MT9V126IA3XTC-DR CAD Model

Description

ON Semiconductor MT9V126IA3XTC-DR: A Comprehensive Solution for Advanced Imaging

The MT9V126IA3XTC-DR is a high-performance CMOS image sensor from ON Semiconductor that brings together superior image quality and advanced features in a compact design, making it an ideal choice for a wide range of applications including automotive, industrial, and surveillance systems.

Key Features

  • High-Quality Imaging: With a resolution of 1/3-inch, this sensor captures high-quality images with excellent clarity and sharpness, ensuring that every detail is captured with precision.
  • Wide Dynamic Range: The MT9V126IA3XTC-DR boasts a wide dynamic range, which enables the sensor to deliver high-quality images even in challenging lighting conditions, from low light to bright sunlight.
  • Programmable Controls: This sensor offers a variety of programmable controls for frame rate, exposure, gain, and other parameters, allowing for fine-tuning to meet the specific requirements of your application.
  • Automatic Image Correction: Built-in features such as automatic black level calibration, color interpolation, and gamma correction ensure that the images produced are of the highest quality without the need for extensive post-processing.

Advanced Functionality

The MT9V126IA3XTC-DR is designed with advanced on-chip functionalities that include an automatic exposure control, automatic white balance, and automatic gain control. These features enable the sensor to adapt quickly to changing environmental conditions and maintain consistent image quality.

Robust and Reliable

ON Semiconductor is known for its commitment to reliability, and the MT9V126IA3XTC-DR is no exception. It is designed to withstand harsh conditions, making it suitable for outdoor and automotive applications where temperature and humidity can vary widely.

Easy Integration

The sensor comes in a compact package and is equipped with an industry-standard serial interface, which simplifies the integration process into existing systems. Its low power consumption also makes it an energy-efficient option for battery-powered devices.

In summary, the MT9V126IA3XTC-DR image sensor from ON Semiconductor is a versatile and powerful component that delivers high-quality imaging performance with a suite of advanced features, making it a top choice for developers and manufacturers in need of a reliable imaging solution.

You May Also Be Interested in

OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0882 $63.0882
2+ $51.7647 $103.5294
3+ $50.1471 $150.4413
5+ $48.5294 $242.6470
6+ $46.9118 $281.4708
8+ $42.0588 $336.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,227 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess