EN
  • EN
  • DE
  • IT

MT9V117EBJSTC5-DR

Part No MT9V117EBJSTC5-DR
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Other Optoelectronic Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004211-MT9V117EBJSTC5-DR
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT9V117EBJSTC5-DR CAD Model

Description

ON Semiconductor MT9V117EBJSTC5-DR: A Compact Camera Solution for Advanced Imaging

The MT9V117EBJSTC5-DR from ON Semiconductor is a highly integrated, versatile camera module designed to deliver exceptional imaging performance in a diverse range of applications. This compact imaging solution is ideal for mobile phones, notebook PCs, surveillance systems, and automotive applications where space is at a premium and high-quality visual capture is essential.

At the heart of the MT9V117EBJSTC5-DR module lies a sophisticated CMOS image sensor that provides clear, sharp images with excellent color reproduction. The sensor's advanced pixel technology ensures low-light sensitivity and minimal noise, making it suitable for environments with varying lighting conditions. Additionally, the sensor supports various data interfaces, including MIPI, which allows for high-speed data transfer and compatibility with a wide range of processors and controllers.

The camera module is designed with ease of integration in mind. Its compact form factor and surface-mount technology (SMT) enable streamlined assembly processes and reduce the overall footprint on the host device's PCB. Furthermore, the MT9V117EBJSTC5-DR comes with embedded image processing capabilities, reducing the processing load on the host system and simplifying the design of the final product.

ON Semiconductor's commitment to quality is evident in the MT9V117EBJSTC5-DR, as it is built to meet the stringent demands of modern imaging applications. The module's robust construction ensures reliability and longevity, even in harsh operating conditions. With its low power consumption, the MT9V117EBJSTC5-DR is also an energy-efficient choice, contributing to the extended battery life of portable devices.

In summary, the MT9V117EBJSTC5-DR from ON Semiconductor is a top-tier camera module that offers manufacturers a high-performance, compact, and reliable imaging solution. Its advanced features and design make it an excellent choice for a broad spectrum of applications that require superior image quality without compromising on space or power efficiency.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess