EN
  • EN
  • DE

MT9V024IA7XTC-DR

Part No MT9V024IA7XTC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA COLOR 52IBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 52-LBGA
Supplier Device Package 52-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number MT9V024
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 886389-MT9V024IA7XTC-DR
Ultra Librarian 3D Model Ultra Librarian MT9V024IA7XTC-DR CAD Model

Description

The ON Semiconductor MT9V024IA7XTC-DR is a high-performance image sensor designed to meet the rigorous demands of industrial, automotive, and security applications. This versatile sensor is based on a high-quality CMOS (Complementary Metal-Oxide-Semiconductor) technology that enables exceptional imaging in a variety of lighting conditions.

Key Features

  • Resolution: The sensor boasts a resolution of 752 x 480 pixels, providing clear and detailed images suitable for a range of applications.
  • Pixel Size: With a pixel size of 6.0 µm x 6.0 µm, it ensures high sensitivity and improved image quality, even in low-light environments.
  • Dynamic Range: The MT9V024IA7XTC-DR offers an impressive dynamic range that allows for the capture of both bright and dark areas in the same scene without loss of detail.
  • Frame Rate: A high frame rate of up to 60 frames per second (fps) at full resolution enables smooth video capture for dynamic scenes.
  • Shutter: The global shutter feature minimizes motion artifacts and rolling shutter effects, making it ideal for capturing fast-moving objects.
  • Interface: The sensor supports a parallel digital interface for easy integration with a wide range of processors and systems.

Applications

The MT9V024IA7XTC-DR is versatile and can be used in a variety of applications, including:

  • Automotive vision systems
  • Industrial machine vision
  • Security and surveillance cameras
  • Advanced driver-assistance systems (ADAS)
  • Robotics and drones

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MT9V024IA7XTC-DR is no exception. It is designed to withstand harsh industrial environments and operates within a wide temperature range, ensuring reliability and performance under extreme conditions. The sensor's robust design and advanced features make it a top choice for developers and engineers looking for a high-quality imaging solution.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6542 $73.3084
4+ $30.0752 $120.3008
6+ $29.1354 $174.8124
8+ $28.1955 $225.5640
10+ $27.2557 $272.5570
13+ $24.4361 $317.6693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess