EN
  • EN
  • DE

MT9V022IA7ATM-DP

Part No MT9V022IA7ATM-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA MONO 52IBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 52-LBGA
Supplier Device Package 52-IBGA (9x9)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MT9V022
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 928478-MT9V022IA7ATM-DP
Ultra Librarian 3D Model Ultra Librarian MT9V022IA7ATM-DP CAD Model

Description

ON Semiconductor MT9V022IA7ATM-DP: High-Performance Image Sensor

The MT9V022IA7ATM-DP is a sophisticated image sensor module from ON Semiconductor, designed to deliver exceptional image quality and performance in a wide range of lighting conditions. This sensor is part of ON Semiconductor's renowned MT9V series, which is well-suited for industrial imaging applications where durability and reliability are paramount.

Key Features

  • High Dynamic Range: The sensor offers an impressive high dynamic range, allowing it to capture clear and detailed images in both bright and low-light environments.
  • Global Shutter: Equipped with a global shutter, the MT9V022IA7ATM-DP can snap sharp images of fast-moving objects without the distortion commonly associated with rolling shutters.
  • Resolution: This sensor features a resolution of 752 x 480 pixels, providing crisp and clear images for a variety of applications.
  • Pixel Size: With a pixel size of 6.0 µm x 6.0 µm, the sensor ensures high sensitivity and low noise, contributing to its excellent image quality.
  • Frame Rate: The MT9V022IA7ATM-DP supports a maximum frame rate of 60 frames per second at full resolution, making it suitable for high-speed imaging tasks.

Applications

The versatility of the MT9V022IA7ATM-DP allows it to be used in a wide range of applications, including:

  • Industrial machine vision systems
  • Automotive and transportation
  • Security and surveillance
  • Medical imaging
  • Scientific research

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The MT9V022IA7ATM-DP is manufactured to stringent standards, ensuring consistent performance and longevity. Additionally, ON Semiconductor provides comprehensive technical support and resources to assist with the integration and use of this image sensor in your projects.

You May Also Be Interested in

NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6306 $71.2612
4+ $29.2354 $116.9416
7+ $28.3218 $198.2526
9+ $27.4082 $246.6738
11+ $26.4945 $291.4395
15+ $23.7537 $356.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess