EN
  • EN
  • DE

MT9P031I12STC-DR

Part No MT9P031I12STC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE COLOR CMOS 48-LCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 53
Voltage - Supply 1.7V ~ 1.9V, 2.6V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-ILCC (10x10)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9P031
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356463-MT9P031I12STC-DR
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STC-DR CAD Model

Description

ON Semiconductor MT9P031I12STC-DR Image Sensor

The MT9P031I12STC-DR from ON Semiconductor is a high-performance 5-megapixel CMOS image sensor that delivers superior image quality with low-light performance, making it an ideal choice for a wide range of imaging applications. This sensor features a 1/2.5-inch optical format and provides a resolution of 2592 x 1944 pixels.

At the heart of the MT9P031I12STC-DR sensor is ON Semiconductor's advanced digitalClarity® technology, which combines on-chip camera functions with outstanding image quality through reduced noise and enhanced dynamic range. The sensor's versatile pixel design allows for multiple readout modes, including binning and sub-sampling, which provides flexibility for various frame rates and resolutions.

The sensor operates on a 3.3V digital supply and a 2.8V analog supply, with a nominal power consumption that makes it suitable for portable devices. Its electronic rolling shutter mechanism simplifies the design of the camera system by eliminating the need for a mechanical shutter.

Key features of the MT9P031I12STC-DR include:

  • 5-megapixel resolution (2592 x 1944)
  • 1/2.5-inch optical format
  • Advanced digitalClarity® technology
  • Multiple readout modes for high frame rates
  • Electronic rolling shutter
  • Low power consumption
  • High sensitivity for low-light conditions
  • Integrated programmable gain amplifier (PGA)
  • On-chip 12-bit analog-to-digital converter (ADC)

The MT9P031I12STC-DR sensor is designed to be highly flexible, supporting a variety of interfaces including parallel and serial outputs, making it easy to integrate into a wide range of camera systems. Its compact design and high integration level enable slim and sophisticated camera designs for applications such as surveillance, scanning, industrial, automotive, and medical imaging.

With its combination of high image quality, low power consumption, and advanced features, the MT9P031I12STC-DR image sensor from ON Semiconductor is a perfect solution for those seeking a reliable and versatile imaging component.

You May Also Be Interested in

MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess