EN
  • EN
  • DE

AOK15B60D

Part No AOK15B60D
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog IGBTs - Single
Description IGBT 600V 30A 167W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 30A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 1.8V @ 15V, 15A
Maximum Power Dissipation 167W
Total Switching Energy(Ets) 510μJ (on), 110μJ (off)
Input Type Standard
Gate Charge 25.4nC
Turn-on and Turn-off delay time 23ns/74ns
Testing Conditions 400V, 15A, 20 Ohm, 15V
Reverse Recovery Time (trr) 196ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 1016962-AOK15B60D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOK15B60D CAD Model

Description

The Alpha & Omega Semiconductor AOK15B60D is a 600V, 15A Field Stop Trench IGBT (Insulated Gate Bipolar Transistor). This IGBT is designed for high efficiency and robust switching performance. It incorporates advanced trench technology to reduce conduction losses and enhance switching characteristics. The AOK15B60D is suited for various power electronics applications requiring reliable and efficient power switching.

Applications:

  • Induction Heating Systems: Used in induction heating equipment for efficient power control and high-frequency switching.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve power quality and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Incorporated in UPS systems to provide reliable power backup and efficient power conversion.
  • Welding Machines: Utilized in welding machines for controlling current flow and providing stable arc performance.
  • Motor Drives: Used in motor drives to control the speed and torque of electric motors efficiently.

Features:

  • 600V Blocking Voltage: Offers a high blocking voltage for reliable operation in high voltage applications.
  • 15A Rated Current: Capable of handling a continuous current of 15A.
  • Field Stop Trench Technology: Utilizes advanced trench technology to minimize conduction losses and improve switching performance.
  • Low VCE(sat): Features a low collector-emitter saturation voltage for reduced power dissipation.
  • Fast Switching Speed: Provides fast switching speeds for efficient operation in high-frequency applications.
  • Positive Temperature Coefficient: Offers a positive temperature coefficient for easy paralleling and improved thermal stability.

Benefits:

  • High Efficiency: Provides high efficiency due to its low conduction and switching losses.
  • Improved Thermal Performance: Enhances thermal performance, enabling operation at higher temperatures.
  • Reliable Operation: Ensures reliable operation in demanding applications.
  • Simplified Design: Simplifies the design process with its robust performance and easy paralleling capabilities.
  • Reduced Power Dissipation: Minimizes power dissipation, leading to lower operating costs and improved system reliability.
  • Enhanced System Performance: Improves overall system performance in terms of efficiency and reliability.

Additional Details:

The AOK15B60D is typically packaged in a TO-252 package, which provides good thermal dissipation and is suitable for surface mount applications. It is designed to operate over a wide temperature range. Proper gate drive circuitry is crucial to ensure optimal switching performance. The device includes an integrated gate resistor for improved noise immunity. Furthermore, it is RoHS compliant and halogen-free. It offers robust short-circuit withstand capability. Gate threshold voltage is designed for easy gate drive.

In summary, the Alpha & Omega Semiconductor AOK15B60D is a high-performance IGBT that delivers excellent efficiency, reliability, and thermal performance, making it suitable for a variety of power electronics applications.

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess