EN
  • EN
  • DE

MC74VHCT244ADTR2G

Part No MC74VHCT244ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 074653-MC74VHCT244ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHCT244ADTR2G CAD Model

Description

Product Overview: MC74VHCT244ADTR2G

The MC74VHCT244ADTR2G is a high-performance, octal bus buffer from ON Semiconductor, designed to meet the requirements of high-speed data transmission systems. This advanced integrated circuit (IC) is part of the VHCT family and is fabricated using silicon gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • High-Speed Operation: The MC74VHCT244ADTR2G is capable of operating at high speeds, which is essential for modern digital applications that require rapid data processing and transfer.
  • Low Power Dissipation: Despite its high-speed capabilities, this IC maintains low power consumption, thanks to its CMOS technology, making it suitable for power-sensitive applications.
  • Non-Inverting Buffers: It features eight non-inverting buffers with 3-state outputs, providing flexibility in bidirectional bus-oriented applications.
  • High Noise Immunity: The VHCT inputs include clamp diodes that provide high noise immunity and protect the device from excess voltage.
  • Compatibility: The input levels are compatible with TTL output levels, allowing the device to interface with older technology, while the output levels are compatible with both CMOS and LVTTL inputs.
  • Power-Off Protection: This IC provides a power-off disable feature that ensures the outputs are in a high-impedance state during power down, preventing any damaging backflow current.

Applications

The MC74VHCT244ADTR2G is ideal for a variety of applications that require high-speed data transfer and buffering, including:

  • Data communication systems
  • Computer systems and peripherals
  • Networking equipment
  • Signal buffering and bus driving in industrial controls

Product Specifications

This octal bus buffer is offered in a TSSOP-20 package, providing a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The MC74VHCT244ADTR2G is also compliant with RoHS and Green Product standards, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

The MC74VHCT244ADTR2G from ON Semiconductor is a versatile, high-speed octal bus buffer that offers the perfect balance between speed and power efficiency, making it an excellent choice for modern digital systems requiring robust data handling capabilities.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess