EN
  • EN
  • DE

MT9P031I12STC-DP

Part No MT9P031I12STC-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE COLOR CMOS 48-LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 46 Weeks
Features CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10)
Manufacturer ON Semiconductor
Package Tray
Operating Temperature Range -30°C ~ 70°C
Package 48-LCC
Case / Package 48-iLCC (10x10)
Family Name MT9P031
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MT9P031I12STC-DP-ND, MT9P031I12STC-DPOS
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928474-MT9P031I12STC-DP
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STC-DP CAD Model

Description

ON Semiconductor MT9P031I12STC-DP Product Overview

The MT9P031I12STC-DP is a high-performance CMOS digital image sensor from ON Semiconductor that offers an array of features suitable for a wide range of imaging applications. This sensor is designed to deliver exceptional image quality with low-light performance, making it an ideal choice for industrial, surveillance, and automotive markets, among others.

Key Features:

  • Resolution: The MT9P031I12STC-DP boasts a high-resolution 5-megapixel sensor, with a pixel array of 2592 x 1944. This provides clear and detailed images, which is critical for applications that require precision and clarity.
  • Pixel Size: It features a 2.2 µm pixel size, which contributes to the sensor's ability to capture high-quality images even in less-than-ideal lighting conditions.
  • Optical Format: The sensor has a 1/2.5-inch optical format, which is a common size compatible with a wide range of lenses and optical systems.
  • Frame Rate: It supports a variable frame rate, with a maximum of 14 frames per second at full resolution, allowing for smooth video capture and flexibility in various applications.
  • Shutter: The MT9P031I12STC-DP is equipped with an electronic rolling shutter, which simplifies the mechanical design and reduces system complexity.
  • Output Interface: The sensor provides a 12-bit digital output, which ensures high image quality and color depth, making it suitable for high-precision imaging tasks.
  • Color Filter Array: It comes with an RGB Bayer color filter, enabling it to capture true color images necessary for applications where color accuracy is crucial.

Applications:

The versatility of the MT9P031I12STC-DP allows it to be used in a variety of applications, including:

  • Industrial machine vision systems
  • Security and surveillance cameras
  • Automotive imaging systems
  • Medical imaging
  • Scientific instrumentation

The MT9P031I12STC-DP from ON Semiconductor is a robust and reliable imaging solution that delivers high-quality images and performance, making it a top choice for developers and manufacturers in need of advanced imaging capabilities.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2538 $69.2538
2+ $67.0896 $134.1792
3+ $64.9254 $194.7762
4+ $62.7612 $251.0448
6+ $56.2687 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,174 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess