EN
  • EN
  • DE

MT9M131C12STC-TP

Part No MT9M131C12STC-TP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.3MP CMOS 48-CLCC / CMOS with Processor Image Sensor 1280H x 1024V 3.6μm x 3.6μm 48-CLCC (11.43x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type CMOS with Processor
Pixel Size 3.6µm x 3.6µm
Active Pixel Array 1280H x 1024V
Frames per Second 15
Voltage - Supply 2.5V ~ 3.1V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9M131
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1161721-MT9M131C12STC-TP
Ultra Librarian 3D Model Ultra Librarian MT9M131C12STC-TP CAD Model

Description

The MT9M131C12STC-TP from ON Semiconductor is a highly sophisticated CMOS digital image sensor that provides the perfect solution for a wide range of imaging applications. This versatile sensor is designed to deliver exceptional image quality with its 1/3.2-inch optical format and a resolution of 1.3 megapixels. The product is well-suited for both industrial and consumer applications, including security cameras, scanning devices, and various other imaging systems.

Key Features

  • High Resolution: The sensor boasts a resolution of 1280 x 1024 pixels, allowing for sharp and clear images.
  • Programmable Control: The MT9M131C12STC-TP features on-chip camera functions such as automatic exposure control, white balance, and defective pixel correction, providing users with the flexibility to program the sensor according to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor minimizes power consumption, making it ideal for portable and battery-powered applications.
  • Electronic Rolling Shutter: The electronic rolling shutter ensures synchronized image capture, reducing distortion in fast-moving scenes.
  • Superior Image Processing: ON Semiconductor's proprietary image processing technology delivers high-quality images with accurate color reproduction and low noise levels.

Product Specifications

Parameter Value
Resolution 1.3 Megapixel
Optical Format 1/3.2 inch
Frame Rate 15 fps at full resolution
Shutter Type Electronic Rolling Shutter
Interface Parallel
Supply Voltage 3.3V

The MT9M131C12STC-TP is packaged in a compact 48-pin CLCC (Ceramic Leadless Chip Carrier) package, which ensures durability and reliable operation even in harsh environmental conditions. With its combination of high performance, integrated features, and ease of integration, the MT9M131C12STC-TP from ON Semiconductor stands out as a leading choice for developers and manufacturers seeking a top-tier imaging solution.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess