EN
  • EN
  • DE

MAX3070EESE+T

Part No MAX3070EESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702878-MAX3070EESE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3070EESE+T CAD Model

Description

MAX3070EESE+T - RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3070EESE+T is a robust and reliable RS-485/RS-422 transceiver module designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This transceiver is specifically tailored to facilitate communication on industrial networks, providing a high-speed, bidirectional communication interface for data transmission.

Key Features:

  • High-Speed Operation: Supports data rates up to 15Mbps, making it suitable for high-speed data communication needs in complex industrial environments.
  • Extended Temperature Range: Operates over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Low-Power Shutdown Mode: Includes a low-power shutdown mode that reduces power consumption when the device is not in active use, thereby saving energy and extending product life.
  • Integrated Protection: Features fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when connected to a terminated transmission line with all drivers disabled.
  • Thermal Shutdown: Equipped with thermal shutdown protection that prevents damage from overheating and ensures the transceiver's longevity.
  • Robust ESD Protection: Offers enhanced electrostatic discharge (ESD) protection up to ±15kV for Human Body Model (HBM), ensuring the device's resilience in industrial settings.

Applications:

The MAX3070EESE+T is ideal for a variety of applications within the industrial sector, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks

Packaging and Quality:

This device is offered in a 16-pin narrow SO package, ensuring compact integration into system designs. The MAX3070EESE+T is part of Maxim Integrated's commitment to high-quality products, and it undergoes rigorous testing and quality control measures to meet the stringent requirements of industrial applications.

Ordering Information:

The MAX3070EESE+T transceiver is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For ordering or to request samples, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess