EN
  • EN
  • DE

PIC24F16KA302T-I/ML

Part No PIC24F16KA302T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Part Number Series PIC24F16KA302
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805073-PIC24F16KA302T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA302T-I/ML CAD Model

Description

Product Overview: PIC24F16KA302T-I/ML

The PIC24F16KA302T-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 16-bit MCU is part of the PIC24F family, known for its low power consumption and robust feature set tailored to meet the requirements of a wide range of applications, including industrial control systems, automotive electronics, and consumer devices.

Key Features

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: Equipped with 16 KB of Flash memory and 1 KB of RAM, this MCU offers ample space for program storage and efficient data management.
  • I/O Pins: Features 21 versatile input/output pins that allow for flexible interfacing with a variety of peripherals and external components.
  • Temperature Range: Operational across an extended temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Power Management: Offers multiple power-saving modes, including Idle and Sleep modes, to optimize power usage for battery-powered and portable applications.
  • Peripherals: Comes with an array of integrated peripherals such as timers, UART, SPI, and I2C modules, enabling a broad scope of functionalities without the need for additional components.
  • Analog Features: Includes a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for precise analog signal measurement and conversion.
  • Packaging: Available in a compact 28-pin QFN (Quad Flat No-leads) package, ideal for space-constrained applications.

Applications

The PIC24F16KA302T-I/ML is a versatile MCU that can be used in a variety of applications. Its robust set of features and power efficiency make it an excellent choice for portable devices, sensor monitoring systems, smart home devices, and low-power communication modules. Its extended temperature range and durable design also make it an ideal candidate for industrial and automotive applications where reliability is critical.

Ordering Information

The product is available with the part number PIC24F16KA302T-I/ML for ordering. When selecting this MCU for your designs, ensure compatibility with your application's requirements and consider pairing it with other Microchip components for a seamless design experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess