EN
  • EN
  • DE

MT9E311PANST2-DR

Part No MT9E311PANST2-DR
Manufacturer ON Semiconductor
Catalog Unclassified
Description SENSOR IMAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number MT9E311
Standard Package 3,840 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 972662-MT9E311PANST2-DR
Ultra Librarian 3D Model Ultra Librarian MT9E311PANST2-DR CAD Model

Description

The MT9E311PANST2-DR is a cutting-edge image sensor from ON Semiconductor, a leading provider in the semiconductor industry. This high-performance product is designed to cater to a wide range of imaging applications, making it a versatile choice for designers and engineers looking to integrate advanced visual capabilities into their projects.

Key Features

  • Resolution: The sensor boasts a high resolution, capable of capturing images with exquisite detail, ensuring that every picture is crisp and clear.
  • Pixel Size: The small pixel size allows for compact camera designs without compromising on image quality, making it an ideal component for space-constrained applications.
  • Frame Rate: With its high frame rate, the MT9E311PANST2-DR can capture fast-moving objects smoothly, which is essential for applications such as high-speed monitoring or action photography.
  • Low-Light Performance: The sensor is engineered to perform exceptionally well in low-light conditions, providing reliable image capture even in dimly lit environments.
  • Color Fidelity: Color reproduction is accurate and vibrant, thanks to the sensor's sophisticated color filter array, which ensures that images look natural and lifelike.

Applications

The MT9E311PANST2-DR is suited for a variety of applications, including but not limited to:

  • Security and surveillance systems
  • Automotive and transportation
  • Industrial imaging
  • Medical and scientific instrumentation
  • Consumer electronics

Technical Specifications

ON Semiconductor ensures that the MT9E311PANST2-DR is built to the highest technical standards, with specifications that guarantee performance and durability. The sensor's technical profile includes advanced noise reduction features, a wide dynamic range, and support for multiple interface standards, making it easy to integrate into various hardware configurations.

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest quality and reliability standards. The MT9E311PANST2-DR image sensor is no exception, undergoing rigorous testing and quality control measures to ensure it meets the demands of professional and consumer markets alike.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess