EN
  • EN
  • DE
  • IT

MMDF2P03HDR2

Part No MMDF2P03HDR2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description Power MOSFET 2 Amps, 30 Volts P?Channel SO?8, Dual
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 322993-MMDF2P03HDR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDF2P03HDR2 CAD Model

Description

ON Semiconductor MMDF2P03HDR2 P-Channel Power MOSFET

The MMDF2P03HDR2 is a high-performance P-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This device is tailored for power management applications and is recognized for its efficiency and reliability across various electronic circuits.

With a drain-source voltage (Vdss) of -30V and a continuous drain current (Id) of -3.2A, the MMDF2P03HDR2 is capable of handling moderate power requirements in a compact package. Its low threshold voltage ensures that it can be driven by low-voltage control signals, making it suitable for battery-operated devices and low-voltage logic circuits.

The MOSFET comes in a surface-mount package, specifically the DPAK (TO-252) form factor, which is ideal for space-constrained applications. Its surface-mount design allows for efficient heat dissipation and easier integration into various circuit boards. The MMDF2P03HDR2 also features a rugged gate oxide that provides enhanced protection against electrical stress, thereby extending the life of the device.

One of the key characteristics of this P-Channel MOSFET is its low on-resistance (Rds(on)), which minimizes conduction losses and improves overall power efficiency. This makes it an excellent choice for power switching applications such as DC/DC converters, load switches, and motor control circuits. Additionally, its fast switching speed enhances performance in high-frequency applications.

The MMDF2P03HDR2 is designed to meet the stringent requirements of the industrial and consumer electronics markets. Its high reliability and performance under adverse conditions make it suitable for use in telecommunication systems, computing devices, and portable electronics, among others.

ON Semiconductor's commitment to environmental sustainability is evident in the MMDF2P03HDR2, as it is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment ensures that the product is not only high-performing but also environmentally friendly.

In summary, the MMDF2P03HDR2 P-Channel Power MOSFET from ON Semiconductor is a versatile and efficient solution for a wide range of power management tasks, delivering both performance and reliability in a compact, surface-mount package.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess