EN
  • EN
  • DE

NTMFC013NP10M5L

Part No NTMFC013NP10M5L
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MV5_100V_N_P_IN DUALS AND SINGLE / Mosfet Array 100V 9A (Ta), 60A (Tc), 5A (Ta), 36A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 8-WDFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 9A (Ta) , 60A (Tc) , 5A (Ta) , 36A (Tc)
Rds On (Max) @ Id, Vgs 13.4mOhm @ 8.5A, 10V, 36mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id 3V @ 158µA, 4V @ 158µA
Gate Charge (Qg) (Max) @ Vgs 23nC @ 4.5V, 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1345pF @ 50V, 2443pF @ 50V
Power - Max 2.7W (Ta) , 102W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerWDFN
Supplier Device Package 8-WDFN (5x6)
Base Product Number NTMFC013
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1351522-NTMFC013NP10M5L
Ultra Librarian 3D Model Ultra Librarian NTMFC013NP10M5L CAD Model

Description

Product Overview: NTMFC013NP10M5L - ON Semiconductor

The NTMFC013NP10M5L is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, N-channel MOSFET is designed with state-of-the-art technology to deliver exceptional power efficiency and reliability for a wide range of applications.

Engineered with an advanced PowerTrench process, the NTMFC013NP10M5L achieves low on-resistance and minimal gate charge, resulting in reduced conduction and switching losses. This makes it an ideal choice for high-efficiency power management tasks in modern electronic devices.

Key Features:

  • Low RDS(on): The device offers an extremely low drain-to-source on-resistance, which translates to reduced voltage drops during operation and enhances overall system efficiency.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET can support demanding power requirements without compromising performance.
  • Robust Thermal Performance: The NTMFC013NP10M5L is designed to operate reliably even at elevated temperatures, thanks to its outstanding thermal characteristics.
  • Optimized Gate Charge (QG): The optimized gate charge enables fast switching speeds, reducing transition losses and improving the MOSFET's response times.

Applications:

ON Semiconductor's NTMFC013NP10M5L is versatile and can be used in various applications where efficiency and power density are critical. These include:

  • DC/DC converters
  • Power supplies for servers, computers, and telecommunications
  • Motor drives
  • Battery management systems
  • Load switches
  • Point-of-load (POL) modules

In conclusion, the NTMFC013NP10M5L from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. Its superior electrical characteristics and thermal performance make it a top choice for applications requiring high reliability and energy efficiency.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
Lowest to $0.2079
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3302
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess