EN
  • EN
  • DE

NX138AKSF

Part No NX138AKSF
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 170mA (Ta)
Rds On (Max) @ Id, Vgs 4.5Ohm @ 170mA, 10V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 20pF @ 30V
Power - Max 1.33W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number NX138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355967-NX138AKSF
Ultra Librarian 3D Model Ultra Librarian NX138AKSF CAD Model

Description

The 1355967-NX138AKSF is a MOSFET array designed for discrete semiconductor applications, manufactured by Nexperia USA Inc..

  • Drain-Source Voltage (Vdss): 60V
  • Continuous Drain Current (Id): 170mA
  • Rds On: 4.5Ohm @ 170mA and 10V
  • Gate Charge (Qg): 1.4nC @ 10V
  • Package: 6-TSSOP

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
ON Semiconductor
Lowest to $5.0520
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Need more? Email Us
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess