EN
  • EN
  • DE

MMBT5088-NB10216

Part No MMBT5088-NB10216
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description SOT-232N5088MARKED1Q
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 8,876 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 927500-MMBT5088-NB10216
Ultra Librarian 3D Model Ultra Librarian MMBT5088-NB10216 CAD Model

Description

Product Overview: MMBT5088-NB10216

The MMBT5088-NB10216 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) that is designed to meet the needs of a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications due to its fast switching speeds and high current gain.

Key Features

  • Device Type: NPN BJT
  • Package: SOT-23, a small and efficient surface-mount package that is ideal for space-constrained applications.
  • Maximum Collector-Emitter Voltage (V<sub>CEO): It supports a maximum voltage, allowing it to handle a variety of circuits.
  • Collector Current (I<sub>C): The transistor can support a high level of continuous collector current, which is suitable for moderate to high power applications.
  • Power Dissipation (P<sub>D): With its adequate power dissipation capability, the MMBT5088-NB10216 can handle the thermal stresses in active operation.
  • DC Current Gain (h<sub>FE): It boasts a high current gain, indicating efficient current amplification in electronic circuits.
  • Transition Frequency (f<sub>T): The high transition frequency indicates the device's capability to operate effectively at high-frequency applications.

Applications

The MMBT5088-NB10216 is suitable for a variety of applications, including:

  • General-purpose amplification
  • Switching applications
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT5088-NB10216 is no exception. The product is manufactured with high standards, ensuring reliability and performance consistency. It is designed to withstand the rigors of daily operation in various electronic devices, providing a dependable solution for designers and engineers.

Environmental Compliance

The MMBT5088-NB10216 is compliant with RoHS directives, signifying that it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess