EN
  • EN
  • DE

BYT261PIV-400

Part No BYT261PIV-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 60A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 100 ns
Current - Reverse Leakage @ Vr 60 µA @ 400 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number BYT261
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847203-BYT261PIV-400
Ultra Librarian 3D Model Ultra Librarian BYT261PIV-400 CAD Model

Description

The BYT261PIV-400 is a high-performance rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This rectifier diode is specifically engineered to meet the demands of modern high-efficiency power supplies, offering a robust solution for AC/DC conversion processes.

Key Features

  • High Reverse Voltage Capability: With a peak inverse voltage (PIV) of 400V, the BYT261PIV-400 is capable of handling high reverse voltages, which makes it suitable for a wide range of applications, including industrial power supplies and motor control circuits.
  • High Surge Current Capability: This diode can withstand high surge currents, ensuring reliability and longevity even under stressful conditions such as power surges or short circuits.
  • Fast Switching Speed: The BYT261PIV-400 boasts fast switching speeds, which improves the overall efficiency of the power supply and reduces switching losses.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss during the conduction phase, enhancing the energy efficiency of the entire system.
  • High Thermal Stability: With excellent thermal stability, this diode can operate reliably over a wide temperature range, which is crucial for applications that may experience varying environmental conditions.

Applications

The versatility of the BYT261PIV-400 allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes in converter circuits
  • Power management devices
  • Motor control systems
  • Automotive electrical systems
  • Renewable energy inverters

Package and Quality

The BYT261PIV-400 is offered in a rugged package that ensures its durability and resistance to mechanical stress. STMicroelectronics adheres to strict quality control standards, ensuring that each rectifier diode meets the highest performance benchmarks. This commitment to quality makes the BYT261PIV-400 a reliable component for any power conversion application.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6475 $87.2950
4+ $35.8133 $143.2532
5+ $34.6943 $173.4715
7+ $33.5751 $235.0257
9+ $32.4559 $292.1031
12+ $29.0984 $349.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess