EN
  • EN
  • DE

M48Z128Y-85PM1

Part No M48Z128Y-85PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description 1 Mbit 128Kb x8 ZEROPOWER SRAM | IC NVSRAM 1M PARALLEL 32PMDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 85ns
Access Time 85ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-DIP Module
Supplier Device Package 32-PMDIP Module
Family Part Number M48Z
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1210638-M48Z128Y-85PM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z128Y-85PM1 CAD Model

Description

The M48Z128Y-85PM1 is a high-performance 128 Kbit non-volatile static RAM integrated circuit from STMicroelectronics. This memory device combines a fast SRAM core with a long-life lithium battery, providing a reliable data retention solution without the need for an external power supply. It's designed to meet the demanding requirements of a wide range of applications, including industrial control systems, telecommunications, and medical equipment.

Key Features

  • Memory Size: 128 Kbits (16K x 8)
  • Speed: 85ns access time, providing quick read and write operations
  • Integrated Power-Fail Deselect (PFD) Circuitry: Automatically switches to battery backup mode during power failure
  • Low Power Consumption: Optimized for battery backup operation to ensure long-term reliability
  • Self-Contained Battery: Comes with a built-in, replaceable lithium battery
  • Package Type: 28-pin, 600 mil DIP
  • Operating Temperature: Ranges from 0°C to 70°C

Advantages

The M48Z128Y-85PM1 offers several advantages for systems requiring non-volatile memory backup. The integration of SRAM and battery technology within a single package reduces the complexity and size of the end product. Its fast access time enhances the performance of the system, making it ideal for applications that require quick data retrieval and storage. The PFD circuitry ensures a seamless transition to battery mode, maintaining data integrity during power failures. Additionally, the low power design minimizes battery consumption, resulting in a longer battery life.

Applications

This memory device is versatile and can be used in a multitude of applications, including:

  • Industrial and process control systems
  • Portable instrumentation
  • Medical monitoring and diagnostic equipment
  • Networking and communication devices
  • Automotive electronics

With its combination of speed, reliability, and integrated battery backup, the M48Z128Y-85PM1 from STMicroelectronics stands out as a robust memory solution for critical data storage applications.

You May Also Be Interested in

Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess