EN
  • EN
  • DE

STGIF5CH60TS-L

Part No STGIF5CH60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM(TM) - 2ND SERIES IPM, 3-P  /  Power Driver Module IGBT 3 Phase Inverter 600 V 8 A 26-PowerDIP Module (1.134", 28.80mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Last Time Buy
Type IGBT
Configuration 3 Phase Inverter
Current 8 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.134", 28.80mm)
Base Product Number STGIF5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16115-5
Standard Package 13
Win Source Part Number 1004712-STGIF5CH60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIF5CH60TS-L CAD Model

Description

STGIF5CH60TS-L Intelligent Power Module from STMicroelectronics

The STGIF5CH60TS-L is a state-of-the-art intelligent power module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced module is specifically engineered to drive high-power applications that require efficient and reliable control of AC motors, such as those used in industrial drives, air conditioners, and washing machines.

Key Features

  • Integrated Design: The STGIF5CH60TS-L combines IGBTs, freewheeling diodes, and an optimized gate drive circuit in a compact, insulated package. This integration helps to minimize parasitic inductance and reduce electromagnetic interference (EMI), enhancing overall system performance.
  • High Voltage and Current Rating: With a maximum rating of 600V and 5A, this IPM can handle robust power requirements, making it suitable for a wide range of high-power applications.
  • Overcurrent Protection: The module includes an overcurrent shutdown feature to protect the system from damage due to excessive current flow.
  • Thermal Management: The STGIF5CH60TS-L is equipped with an over-temperature protection system, ensuring safe operation and longevity of the module by preventing overheating.
  • Under-voltage Lockout: The built-in under-voltage lockout (UVLO) feature ensures that the IGBTs are not turned on when the supply voltage is too low, preventing malfunction.

Applications

The STGIF5CH60TS-L is designed for a variety of applications, including but not limited to:

  • AC motor drives
  • Industrial automation systems
  • Home appliances like air conditioners and washing machines
  • Fans and pumps

Advantages

Using the STGIF5CH60TS-L IPM offers several advantages:

  • Reduces the complexity of the circuit design and simplifies the PCB layout.
  • Improves system reliability and extends the service life of the application.
  • Enhances thermal performance, allowing for more efficient heat dissipation.
  • Provides a compact solution, saving space and reducing the overall size of the application.

STMicroelectronics' commitment to innovation is evident in the STGIF5CH60TS-L, providing designers with a reliable and high-performing solution for their power control needs.

You May Also Be Interested in

Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7696 $59.3088
7+ $16.2213 $113.5491
10+ $15.7143 $157.1430
14+ $15.2074 $212.9036
18+ $14.7005 $264.6090
23+ $13.1798 $303.1354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess