EN
  • EN
  • DE

2SJ502-TB

Part No 2SJ502-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158683-2SJ502-TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ502-TB CAD Model

Description

The ON Semiconductor 2SJ502-TB is a high-performance P-Channel MOSFET that offers efficient power management and switching capabilities for a wide range of electronic applications. Designed with precision and durability in mind, this MOSFET is an ideal choice for engineers and designers looking to optimize their power circuitry in various electronic devices.

Key Features

  • Low On-Resistance: The 2SJ502-TB boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it suitable for high-performance applications.
  • High-Speed Switching: With its fast switching speed, this MOSFET is perfect for applications requiring quick response times, such as power supplies and motor controls.
  • Gate Charge: It features a low gate charge, which reduces the required drive power and further enhances the efficiency of the switching operation.
  • Drain-Source Voltage: The device can handle a significant drain-source voltage, offering robust performance for a wide voltage range.
  • Lead-Free and RoHS Compliant: The 2SJ502-TB is manufactured with environmentally friendly materials, adhering to the RoHS directive, and is completely lead-free, ensuring compliance with global environmental standards.

Applications

The versatility of the 2SJ502-TB allows it to be used in various applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switches
  • Motor Control Circuits

Product Specifications

Parameter Value Configuration Single Channel Type P-Channel Drain-Source Voltage (V<sub>DS) -60 V Continuous Drain Current (I<sub>D) -5 A Power Dissipation (P<sub>D) 1 W Operating Temperature Range -55°C to +150°C

With its robust build and advanced technical specifications, the ON Semiconductor 2SJ502-TB P-Channel MOSFET stands out as a reliable and efficient solution for high-end power switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess