EN
  • EN
  • DE

MMBF5460LT1

Part No MMBF5460LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 40V 0.225W SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Current - Drain (Idss) @ Vds (Vgs=0) 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id 750mV @ 1μA
Max Input Capacitance 7pF @ 15V
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 097861-MMBF5460LT1
Ultra Librarian 3D Model Ultra Librarian MMBF5460LT1 CAD Model

Description

ON Semiconductor MMBF5460LT1 P-Channel JFET

The MMBF5460LT1 from ON Semiconductor is a high-performance P-Channel JFET designed for amplification and switching applications. This JFET is particularly well-suited for analog circuits, providing a combination of low noise and low leakage current, making it an excellent choice for audio, instrumentation, and sensor applications where signal integrity is paramount.

Key Features

  • Channel Type: P-Channel, offering efficient handling of positive signal voltages.
  • Drain-Source Voltage (Vds): The device can handle up to -25V, providing a wide range of operation for various circuit designs.
  • Gate-Source Voltage (Vgs): With a maximum of -25V, the MMBF5460LT1 can be controlled effectively in various configurations.
  • Continuous Drain Current (Id): It offers a continuous drain current of -10mA, sufficient for low-power applications.
  • Low On-Resistance: This JFET features low on-resistance, which minimizes power loss and improves efficiency.
  • High Input Impedance: The high input impedance allows for minimal loading of the previous stage, preserving signal integrity.
  • Low Leakage Current: Ensures minimal current loss when the device is in the off state, contributing to energy-saving designs.
  • Package: The device comes in a compact SOT-23 package, suitable for space-constrained applications.

Applications

The MMBF5460LT1's characteristics make it ideal for a variety of applications, including:

  • Analog Signal Processing
  • Audio Amplifiers
  • Low-Noise Preamps
  • Switches
  • Sensor Interfaces
  • Voltage-Controlled Oscillators

ON Semiconductor's commitment to quality ensures that the MMBF5460LT1 meets the rigorous standards required for professional electronic components. Whether you're designing a sophisticated audio system or a precise sensor interface, the MMBF5460LT1 provides the performance and reliability needed for your application.

For detailed technical specifications, reference designs, and application notes, designers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2909 $100.3605
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,840 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess