Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Propagation Delay tpLH / tpHL (Maximum) 200ns, 200ns
Pulse Width Distortion (Maximum) 65ns
Rise / Fall Time 75ns, 55ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Approvals cUL, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174980-FOD3180T
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3180T CAD Model

Description

The ON Semiconductor FOD3180T is a high-performance, high-speed gate driver optocoupler that is designed to meet the stringent requirements of modern electronic systems. This optocoupler is capable of driving IGBT and MOSFET gates with high efficiency, making it an ideal choice for advanced electrical applications such as motor drives, inverters, and switching power supplies.

Key Features

  • High-Speed Operation: With a propagation delay time of typically 500ns and a pulse width distortion of 65ns, the FOD3180T ensures fast and precise signal transmission for controlling power switches.
  • High Output Current: It offers a peak output current of 2A, which is sufficient to drive the gates of most power semiconductor devices.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range from -40°C to +100°C, ensuring reliability in a variety of harsh environments.
  • CMR Performance: The FOD3180T features a common mode rejection (CMR) of 20kV/μs minimum at VCM = 1500V, providing excellent noise immunity.
  • Isolation Voltage: With an isolation voltage rating of 3750Vrms for 1 minute, it ensures safe electrical isolation between the input and output.
  • Under Voltage Lock-Out Protection (UVLO): The built-in UVLO function protects the device and the system by ensuring that the optocoupler operates only when the supply voltage is sufficient.

Applications

The FOD3180T is suitable for a range of applications where efficient and reliable high-speed switching is required. These include:

  • AC and Brushless DC Motor Drives
  • Industrial Inverters
  • Switch Mode Power Supplies (SMPS)
  • Power Converters
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbine Converters

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The FOD3180T is available in a compact 8-pin DIP package, which is lead-free and RoHS compliant. Customers can rely on ON Semiconductor's global technical and sales support network for any assistance with their applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DRVR 16SSOP
Lowest to $22.0782
ECAD model for PS9402-AX
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Need more? Email Us
ECAD model for TLP5214A(D4,E
Texas Instruments
AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Lowest to $2.8837
ECAD model for UCC23513BQDWYRQ1
Toshiba Semiconductor and Storage
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Need more? Email Us
ECAD model for TLP5771(D4,E
Skyworks Solutions Inc.
4A Gate Driver RF Coupling 2500Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for SI8271BB-AS
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.9152
ECAD model for UCC5350MCD
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $63.0631
ECAD model for SI8235BB-C-IS1
Texas Instruments
4A/6A 3KVRMS DUAL CH ISO DR 8V U / 4A, 6A Gate Driver Capacitive Coupling 3750Vrms 2 Channel 14-SOIC
Lowest to $6.1597
ECAD model for UCC21320QDWKQ1
Texas Instruments
4A/6A 5.7KVRMS SING CH ISODR 5V / 4A, 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Lowest to $2.9986
ECAD model for UCC5304DWVR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention