EN
  • EN
  • DE

MAX8216MJD

Part No MAX8216MJD
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.579V/13.235V/-10.59V/-13.235V/-4.415V 5 Open Drain 14-Pin CDIP / IC V-MONITOR MICROPROCESSR 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold ±5V, ±15V, Adj
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 207566-MAX8216MJD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8216
Introduction Date August 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX8216MJD CAD Model

Description

Maxim Integrated MAX8216MJD Voltage Monitor

The MAX8216MJD from Maxim Integrated is a precision, high-reliability voltage monitor designed to ensure the stable operation of microprocessors (µPs) and digital systems. This device is particularly adept at monitoring power supplies in digital systems, providing a necessary safeguard against unexpected voltage fluctuations that could potentially lead to system failures or data corruption.

The MAX8216MJD features a quad voltage monitor, which allows it to supervise multiple power supply voltages simultaneously. This is particularly useful in complex digital systems where different components require different operating voltages. The monitoring capability of this device includes a +5V supply, as well as three other voltages which can be either positive or negative, making it highly versatile for various applications.

One of the key features of this voltage monitor is its high precision. It offers an accuracy of ±1%, ensuring that the monitored voltages are kept within tight tolerances. This level of accuracy is critical in applications where voltage deviations can lead to significant issues or malfunctions.

The MAX8216MJD is also designed with a low power consumption mindset, drawing minimal current from the power supply. This is particularly beneficial in battery-operated devices where power efficiency is crucial. Additionally, the device is offered in a 14-pin CERDIP (Ceramic Dual In-line Package), which provides robust protection against environmental factors and enhances the reliability of the device in harsh conditions.

Integration with digital systems is straightforward, thanks to the MAX8216MJD's active-low reset output. This output can be directly connected to a µP's reset input, ensuring the µP is held in the reset state until all monitored voltages have stabilized above their respective thresholds. This feature is vital for preventing the µP from starting up in an indeterminate state, which could lead to errors or system instability.

Overall, the Maxim Integrated MAX8216MJD is an essential component for any digital system requiring reliable voltage monitoring. Its precision, low power consumption, and ability to monitor multiple voltages make it a go-to choice for engineers and designers focused on system stability and integrity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess