EN
  • EN
  • DE

MMBD701LT1G

Part No MMBD701LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY 200MW 70V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 70V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 114895-MMBD701LT1G
Ultra Librarian 3D Model Ultra Librarian MMBD701LT1G CAD Model

Description

Product Overview: MMBD701LT1G - ON Semiconductor

The MMBD701LT1G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to deliver fast switching speeds and low leakage currents, making it an ideal choice for high-speed switching applications in modern electronic circuits.

Key Features

  • Fast Switching Speed: The MMBD701LT1G is optimized for quick transitions, enabling efficient operation in high-frequency circuits.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and improved reliability.
  • SOT-23 Package: The compact SOT-23 package is suitable for space-constrained applications, providing excellent power handling in a small footprint.
  • High Conductance: The diode offers high conductance, allowing for better signal integrity and performance.
  • Pb-Free and RoHS Compliant: The MMBD701LT1G meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatile nature of the MMBD701LT1G allows it to be used across a wide range of applications. It is particularly well-suited for high-speed logic circuits, power management systems, and any design that requires efficient switching. Its reliability and performance also make it a good fit for portable devices, telecommunications, and automotive systems where space and power efficiency are critical.

Technical Specifications

  • Configuration: Single
  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 70V
  • Forward Continuous Current (I<sub>F): 200mA
  • Reverse Recovery Time (t<sub>rr): 4ns
  • Operating Junction Temperature Range: -55°C to +150°C

In summary, the MMBD701LT1G from ON Semiconductor is a robust and efficient switching diode that brings together speed, reliability, and eco-friendliness. Its technical prowess makes it a go-to component for engineers looking to enhance the performance of their high-speed switching applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1,325+ $0.0378 $50.0850
3,230+ $0.0310 $100.1300
4,985+ $0.0301 $150.0485
6,875+ $0.0291 $200.0625
8,900+ $0.0281 $250.0900
11,905+ $0.0252 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 1325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess