Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Power Dissipation (Max) 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 097128-MMBD354LT1G
Ultra Librarian 3D Model Ultra Librarian MMBD354LT1G CAD Model

Description

ON Semiconductor MMBD354LT1G - High-Speed Switching Diode

The MMBD354LT1G is a versatile and high-speed switching diode designed and manufactured by ON Semiconductor, a leading name in the field of power and signal management. This diode is specifically engineered to meet the demands of high-speed switching applications within a compact SOT-23 package. The MMBD354LT1G is a testament to ON Semiconductor's commitment to providing reliable and efficient components for various electronic circuits.

Key Features

  • Package: The MMBD354LT1G comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • Diode Configuration: It features a single diode configuration, which simplifies circuit design and allows for straightforward implementation.
  • High-Speed Switching: Designed for high-speed switching, this diode is capable of operating at high frequencies, making it suitable for applications such as switching power supplies, converters, and high-frequency circuits.
  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which enhances the overall efficiency of the circuits it is used in by minimizing power losses during the switching process.
  • High Current Capability: With its ability to handle a continuous forward current, the MMBD354LT1G is suitable for handling moderate levels of current in electronic circuits.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the latest environmental standards and regulations by excluding hazardous substances from its manufacturing process.

Applications

The MMBD354LT1G is designed to cater to a wide range of applications that require fast switching and reliability. Its typical applications include:

  • High-frequency inverters
  • DC-DC converters
  • Switching power supplies
  • Signal mixing and detection
  • Protection circuits

ON Semiconductor's MMBD354LT1G is a high-quality component that offers designers the speed, efficiency, and reliability required for modern electronic devices. Whether you're developing power management solutions or intricate signal processing systems, the MMBD354LT1G is an excellent choice for your switching diode needs.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,STR
Lowest to $1.4832
ECAD model for MADP-007433-0287DT
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Lowest to $0.8409
ECAD model for DMV1500MFD
Microchip Technology
SI NOISE HERMETIC MICROSTRIP
Lowest to $1,086.5672
ECAD model for GC6002-17
Broadcom Limited
DIODE PIN RF ATTENUATOR SOT-323
Need more? Email Us
ECAD model for HSMP-381Z-TR1G
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Need more? Email Us
ECAD model for HSMS-2810-TR1
M/A-Com Technology Solutions
PMG205
Lowest to $11.5108
ECAD model for MA4P7493-134
Skyworks Solutions Inc.
SCHOTTKY ZERO BIAS DETECTOR DIOD
Lowest to $21.1882
ECAD model for DDC2354-000
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
ECAD model for DMV1500MF5
M/A-Com Technology Solutions
GAAS,FLIPCHIP,PIN
Lowest to $5.8093
ECAD model for MA4GP907

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0965 $50.1800
1,265+ $0.0792 $100.1880
1,960+ $0.0767 $150.3320
2,700+ $0.0742 $200.3400
3,485+ $0.0718 $250.2230
4,670+ $0.0643 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,745 pieces
MOQ: 520 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention